Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 0.2°C |
Sensing Temperature Min | -40°C |
Sensing Temperature Max | 125°C |
Sensor Case Style | DFN |
No. of Pins | 8Pins |
Supply Voltage Min | 2.4V |
MSL | - |
Temperature Sensor, -40 To 125Deg C Rohs Compliant: Yes |Sensirion STS31-DIS | Newark Electronics |
TEMPERATURE SENSOR, -40 TO 125DEG C | element14 |
Where can I find additional details, specifications and documents for a STS-31-DIS?
Additional datasheets, footprints and schematics for STS-31-DIS are listed on our Part Details page. You can also find images and similar parts to STS-31-DIS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STS-31-DIS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STS-31-DIS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STS-31-DIS fall under?
The STS-31-DIS is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to STS-31-DIS when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STS-31-DIS you can contact the distributor directly for product support, shipping queries etc.
Is the STS-31-DIS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STS-31-DIS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for STS-31-DIS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STS-31-DIS often in real-time on the comparison pages.
What if I can't find stock of STS-31-DIS?
You can fill out our help required form which you can use to request a quote for STS-31-DIS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.