Status: | Unknown |
---|---|
Series: | STRVSX Series |
RoHS: | Unknown |
Prices starting from US$0.0390
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.0390
|
2,395
in stock
|
Buy Now |
Product Range | STRVSX Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 154V |
Clamping Voltage Vc Max | 222V |
Diode Case Style | DO-201 |
No. of Pins | 2Pins |
Breakdown Voltage Min | 171V |
Tvs Diode, 154V, Unidir, Do-201 | Newark Electronics |
Where can I find additional details, specifications and documents for a STRVS222X02F?
Additional datasheets, footprints and schematics for STRVS222X02F are listed on our Part Details page. You can also find images and similar parts to STRVS222X02F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STRVS222X02F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STRVS222X02F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STRVS222X02F fall under?
The STRVS222X02F is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to STRVS222X02F when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STRVS222X02F you can contact the distributor directly for product support, shipping queries etc.
Is the STRVS222X02F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STRVS222X02F have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for STRVS222X02F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STRVS222X02F often in real-time on the comparison pages.
What if I can't find stock of STRVS222X02F?
You can fill out our help required form which you can use to request a quote for STRVS222X02F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.