Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | STMicroelectronics |
---|---|
No. of Bits | 32bit |
Silicon Family Name | STR91xF |
Core Architecture | ARM |
Core Sub-Architecture | ARM966E-S |
Silicon Core Number | STR912FAW4 |
Kit Contents | Keil Eval Board STR912FAW4 Keil's µVision3 Software & RealView Compilation Tools |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | ULINK In-circuit Debugger / Programmer with USB Interface to Host PC and JTAG Application Interface |
12F, With Ulink, Keil, Starter Kit | Newark Electronics |
STarter Kit For STR91XF Microcontroller | Avnet America |
Where can I find additional details, specifications and documents for a STR91X-SK/KEI?
Additional datasheets, footprints and schematics for STR91X-SK/KEI are listed on our Part Details page. You can also find images and similar parts to STR91X-SK/KEI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR91X-SK/KEI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR91X-SK/KEI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR91X-SK/KEI fall under?
The STR91X-SK/KEI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to STR91X-SK/KEI when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR91X-SK/KEI you can contact the distributor directly for product support, shipping queries etc.
Is the STR91X-SK/KEI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR91X-SK/KEI have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for STR91X-SK/KEI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR91X-SK/KEI often in real-time on the comparison pages.
What if I can't find stock of STR91X-SK/KEI?
You can fill out our help required form which you can use to request a quote for STR91X-SK/KEI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.