Status: | Unknown |
---|---|
Series: | STR Family STR7 Series Microcontrollers |
RoHS: | Unknown |
Product Range | STR Family STR7 Series Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 36MHz |
Program Memory Size | 256KB, 256KB |
RAM Memory Size | 16KB |
No. of Pins | 100Pins |
MCU Case Style | TQFP |
No. of I/O's | 72I/O's |
Embedded Interface Type | CAN I2C SPI UART |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
MCU Family | STR |
MCU Series | STR7 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Clock Frequency | 36MHz |
Controller Family/Series | (ARM7) STR7 |
Flash Memory Size | 256KB |
MPU Core Size | 32bit |
Memory Type | Flash |
Microprocessor/Controller Features | 3xSPI 2xI²C 4xUART 3xCAN |
No. of ADC Inputs | 12 |
No. of PWM Channels | 16 |
No. of Timers | 6 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +105°C |
Oscillator Type | External Internal |
Peripherals | ADC TIM |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
MCU, 32BIT, ARM7TDMI, 36MHZ, TQFP-100 | element14 |
Arm7 |Stmicroelectronics STR731FV2T7 | Newark Electronics |
Where can I find additional details, specifications and documents for a STR731FV2T7?
Additional datasheets, footprints and schematics for STR731FV2T7 are listed on our Part Details page. You can also find images and similar parts to STR731FV2T7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR731FV2T7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR731FV2T7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR731FV2T7 fall under?
The STR731FV2T7 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STR731FV2T7 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR731FV2T7 you can contact the distributor directly for product support, shipping queries etc.
Is the STR731FV2T7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR731FV2T7 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STR731FV2T7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR731FV2T7 often in real-time on the comparison pages.
What if I can't find stock of STR731FV2T7?
You can fill out our help required form which you can use to request a quote for STR731FV2T7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.