Status: | Unknown |
---|---|
Series: | STR Family STR7 Series Microcontrollers |
RoHS: | Unknown |
Product Range | STR Family STR7 Series Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 66MHz |
Program Memory Size | 64KB |
RAM Memory Size | 16KB |
No. of Pins | 64Pins |
MCU Case Style | LQFP |
No. of I/O's | 32I/O's |
Embedded Interface Type | BSPI CAN HDLC I2C UART |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
MCU Family | STR |
MCU Series | STR7 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Controller Family/Series | (ARM7) STR7 |
EEPROM Memory Size | 16KB |
IC Generic Number | 712FR0T6 |
MPU Core Size | 32bit |
No. of ADC Inputs | 4 |
No. of PWM Channels | 3 |
No. of Timers | 5 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Oscillator Type | External |
Peripherals | ADC PWM RTC |
STR7 Series 64 kB Flash 16 kB RAM ARM 32-Bit Microcontroller - LQFP-64 | Future Electronics |
MCU, 32BIT, ARM7TDMI, 66MHZ, TQFP-64 | element14 |
Arm7 |Stmicroelectronics STR712FR0T6 | Newark Electronics |
Where can I find additional details, specifications and documents for a STR712FR0T6?
Additional datasheets, footprints and schematics for STR712FR0T6 are listed on our Part Details page. You can also find images and similar parts to STR712FR0T6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR712FR0T6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR712FR0T6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR712FR0T6 fall under?
The STR712FR0T6 is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to STR712FR0T6 when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR712FR0T6 you can contact the distributor directly for product support, shipping queries etc.
Is the STR712FR0T6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STR712FR0T6 have stock available?
Authorised distributors including Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for STR712FR0T6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR712FR0T6 often in real-time on the comparison pages.
What if I can't find stock of STR712FR0T6?
You can fill out our help required form which you can use to request a quote for STR712FR0T6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.