Status: | Active |
---|---|
Series: | STR1550 |
RoHS: | Compliant |
Prices starting from US$0.10
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.13 |
2,900
|
Buy Now | |
element14 | US$0.16 |
89,886
|
Buy Now | |
Farnell | US$0.16 |
84,441
|
Buy Now | |
Avnet America | US$0.12 |
21,000
|
Buy Now | |
Newark Electronics | US$0.12 |
18,368
|
Buy Now | |
Future Electronics | US$0.14 |
9,000
|
Buy Now | |
Distrelec | US$0.18 |
2,990
|
Buy Now | |
Transfer Multisort Elektronik | US$0.10 |
2,281
|
Buy Now | |
Avnet Silica | - |
225,000
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Excellent hFElinearity up to 50 mA |
Miniature SOT-23 plastic package for surface mounting circuits |
Tape and reel packaging |
The PNP complementary type is STR2550 |
TRANSISTOR, BIPOL, NPN, 500V, SOT-23-3 | element14 |
Trans GP BJT NPN 500V 0.5A 3-Pin SOT-23 T/R | Avnet America |
Transistor, Bipol, Npn, 500V, Sot-23-3 | Newark Electronics |
STR1550: 500 V 0.5 A 500 mW SMT Fast-Switching NPN Power Transistor - SOT-23 | Future Electronics |
ST High Voltage Transistor, NPN, 500V, SOT-23 | Distrelec |
NPN Transistor,gp,bjt,500V 0.5A SOT23 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STR1550?
Additional datasheets, footprints and schematics for STR1550 are listed on our Part Details page. You can also find images and similar parts to STR1550 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STR1550 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STR1550 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STR1550 fall under?
The STR1550 is listed under Power Transistors > Power Bipolar > 500V to 1000V Transistors.
Can I view similar or alternative parts?
You can view similar parts to STR1550 when available in the 500V to 1000V Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STR1550 you can contact the distributor directly for product support, shipping queries etc.
Is the STR1550 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STR1550 have stock available?
Authorised distributors including element14, Farnell, Avnet America, Newark Electronics and Future Electronics have stock available or on a lead time for STR1550.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STR1550 often in real-time on the comparison pages.
What if I can't find stock of STR1550?
You can fill out our help required form which you can use to request a quote for STR1550 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.