Status: | Active |
---|---|
Series: | STPW12 |
RoHS: | Compliant |
Prices starting from US$1.58
Real-time input power sensing |
Input voltage range: from 10.5 V to 18 V |
Continuous current typ.: 1.5 A |
P-channel on resistance typ.: 50 mΩ |
Power limit accuracy typ.: 3% |
Undervoltage lockout |
Adjustable power limitation |
PWM mode |
Programmable power limit masking time |
Programmable auto-retry delay |
Thermal shutdown |
Enable function |
Short-circuit current limit |
Operative junction temp. - 40 °C to 125 °C |
Available in power SO8 package |
Simplifies UL compliance and certification |
Programmable Electronic Power Breaker 10.5V to 18V 8-Pin PowerSO | Avnet Silica |
Hot-Swap Ctrl, 18V, So Powerpad-8 | Newark Electronics |
STPW12 Series 18V 1.5A 50 mOhm Programmable Electronic Power Breaker-PowerSO-8EP | Future Electronics |
HOT-SWAP CTRL, 18V, SO POWERPAD-8 | element14 |
Where can I find additional details, specifications and documents for a STPW12PHR?
Additional datasheets, footprints and schematics for STPW12PHR are listed on our Part Details page. You can also find images and similar parts to STPW12PHR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPW12PHR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPW12PHR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPW12PHR fall under?
The STPW12PHR is listed under Power Management > eFuses and hot-swap ICs > Power breakers and other Hot-swap ICs.
Can I view similar or alternative parts?
You can view similar parts to STPW12PHR when available in the Power breakers and other Hot-swap ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPW12PHR you can contact the distributor directly for product support, shipping queries etc.
Is the STPW12PHR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPW12PHR have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPW12PHR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPW12PHR often in real-time on the comparison pages.
What if I can't find stock of STPW12PHR?
You can fill out our help required form which you can use to request a quote for STPW12PHR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.