Status: | Unknown |
---|---|
Series: | Parascan STPTIC Series |
RoHS: | Unknown |
Capacitance | 1.5pF |
---|---|
Voltage Rating | - |
Product Range | Parascan STPTIC Series |
Capacitance Tolerance | - |
Operating Temperature Max | 85°C |
Capacitor Case Style | WLCSP |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
CAP, 1.5PF, WLCSP | Farnell |
Dfd Thyr Triac & Rectifier |Stmicroelectronics STPTIC-15G2C5 | Newark Electronics |
Where can I find additional details, specifications and documents for a STPTIC-15G2C5?
Additional datasheets, footprints and schematics for STPTIC-15G2C5 are listed on our Part Details page. You can also find images and similar parts to STPTIC-15G2C5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPTIC-15G2C5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPTIC-15G2C5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPTIC-15G2C5 fall under?
The STPTIC-15G2C5 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to STPTIC-15G2C5 when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPTIC-15G2C5 you can contact the distributor directly for product support, shipping queries etc.
Is the STPTIC-15G2C5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPTIC-15G2C5 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for STPTIC-15G2C5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPTIC-15G2C5 often in real-time on the comparison pages.
What if I can't find stock of STPTIC-15G2C5?
You can fill out our help required form which you can use to request a quote for STPTIC-15G2C5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.