Status: | Unknown |
---|---|
Series: | 650V Series |
RoHS: | Unknown |
Product Range | 650V Series |
---|---|
Diode Configuration | Dual Series |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 8A |
Total Capacitive Charge Qc | 23.5nC |
Diode Case Style | TO-220AB |
No. of Pins | 3 Pin, 3Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 8A |
Forward Surge Current Ifsm Max | 420A |
Forward Voltage VF Max | 1.75V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -40°C |
Semiconductor Technology | SiC |
Silicon Carbide Schottky Diode, Sic, 650V Series, Dual Series, 650 V, 8 A, 23.5 Nc, To-220Ab Rohs Compliant: Yes |Stmicroelectronics STPSC8TH13TI | Newark Electronics |
STPSC8TH13TI Series 650 V 8 A Dual Power Schottky Silicon Carbide Diode-TO-220AB | Future Electronics |
Diode Schottky 650V 8A 3-Pin TO-220AB Tube | Avnet America |
DIODE, SIC, 8A, 650V, TO-220AB | element14 |
Where can I find additional details, specifications and documents for a STPSC8TH13TI?
Additional datasheets, footprints and schematics for STPSC8TH13TI are listed on our Part Details page. You can also find images and similar parts to STPSC8TH13TI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC8TH13TI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC8TH13TI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC8TH13TI fall under?
The STPSC8TH13TI is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC8TH13TI when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC8TH13TI you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC8TH13TI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC8TH13TI have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPSC8TH13TI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC8TH13TI often in real-time on the comparison pages.
What if I can't find stock of STPSC8TH13TI?
You can fill out our help required form which you can use to request a quote for STPSC8TH13TI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.