Status: | Active |
---|---|
Series: | STPSC8H065 |
RoHS: | Compliant |
Prices starting from US$1.24
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
High forward surge capability |
Insulated package TO-220AC Ins: Insulated voltage: 2500 VRMS Typical package capacitance: 7 pF |
Insulated voltage: 2500 VRMS |
Typical package capacitance: 7 pF |
Power efficient product |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9225 650 V, 8 A high surge silicon carbide power Schottky diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Silicon Carbide Schottky Diode, Sic, 650V Series, Single, 650 V, 8 A, 23.5 Nc, To-263 Rohs Compliant: Yes |Stmicroelectronics STPSC8H065G-TR | Newark Electronics |
STPSC8H065 Series 650 V 8 A Power Schottky Silicon Carbide Diode - D2PAK | Future Electronics |
Diode Schottky 650V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet America |
DIODE, SIC, 8A, 650V, D2PAK | element14 |
Where can I find additional details, specifications and documents for a STPSC8H065G-TR?
Additional datasheets, footprints and schematics for STPSC8H065G-TR are listed on our Part Details page. You can also find images and similar parts to STPSC8H065G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC8H065G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC8H065G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC8H065G-TR fall under?
The STPSC8H065G-TR is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC8H065G-TR when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC8H065G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC8H065G-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC8H065G-TR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPSC8H065G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC8H065G-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC8H065G-TR?
You can fill out our help required form which you can use to request a quote for STPSC8H065G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.