Status: | Active |
---|---|
Series: | STPSC8H065 |
RoHS: | Compliant |
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
High forward surge capability |
Insulated package TO-220AC Ins: Insulated voltage: 2500 VRMS Typical package capacitance: 7 pF |
Insulated voltage: 2500 VRMS |
Typical package capacitance: 7 pF |
Power efficient product |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9225 650 V, 8 A high surge silicon carbide power Schottky diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC8H065 Series 650 V 8 A Through Hole Schottky Diode - TO-220AC | Future Electronics |
Diode Schottky 650V 8A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
SiC-Schottky 650V 8A TO220AC | Schukat Electronic |
Rectifier |Stmicroelectronics STPSC8H065D | Newark Electronics |
Where can I find additional details, specifications and documents for a STPSC8H065D?
Additional datasheets, footprints and schematics for STPSC8H065D are listed on our Part Details page. You can also find images and similar parts to STPSC8H065D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC8H065D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC8H065D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC8H065D fall under?
The STPSC8H065D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC8H065D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC8H065D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC8H065D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC8H065D have stock available?
Authorised distributors including Future Electronics, Avnet Silica, Avnet America, Schukat Electronic and Newark Electronics have stock available or on a lead time for STPSC8H065D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC8H065D often in real-time on the comparison pages.
What if I can't find stock of STPSC8H065D?
You can fill out our help required form which you can use to request a quote for STPSC8H065D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.