STPSC806G-TR STMicroelectronics Parts by STMicroelectronics

DIODE SIC 8A 600V D2PAK

Status: Unknown
Series: 600V Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.10

Distributor Stock
Logo for Farnell
Farnell
from US$2.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range 600V Series
Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 600V
Continuous Forward Current If 8A
Total Capacitive Charge Qc 10nC
Diode Case Style TO-263
No. of Pins 3 Pin, 3Pins
Junction Temperature Tj Max 175°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Diode Type SiC Schottky
Forward Current If(AV) 8A
Forward Surge Current Ifsm Max 120A
Forward Voltage VF Max 1.7V
Operating Temperature Max 175°C
Operating Temperature Min -40°C
Semiconductor Technology SiC

Alternative Descriptions

DIODE, SIC, 8A, 600V, D2PAK | Farnell
Rectifier, Sic Schottky, 600V, 8A, To-263-3 | Newark Electronics
Diode Schottky 600V 8A 3-Pin(2+Tab) D2PAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPSC806G-TR?

Additional datasheets, footprints and schematics for STPSC806G-TR are listed on our Part Details page. You can also find images and similar parts to STPSC806G-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPSC806G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC806G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPSC806G-TR fall under?

The STPSC806G-TR is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to STPSC806G-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC806G-TR you can contact the distributor directly for product support, shipping queries etc.

Is the STPSC806G-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STPSC806G-TR have stock available?

Authorised distributors including Farnell, Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for STPSC806G-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPSC806G-TR often in real-time on the comparison pages.

What if I can't find stock of STPSC806G-TR?

You can fill out our help required form which you can use to request a quote for STPSC806G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay