Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 650V |
Continuous Forward Current If | 8A |
Total Capacitive Charge Qc | 28nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
SIC DIODE, AEC-Q101, SINGLE, 8A, 650V | element14 |
Sic Diode, Aec-Q101, Single, 8A, 650V | Newark Electronics |
Where can I find additional details, specifications and documents for a STPSC8065DY?
Additional datasheets, footprints and schematics for STPSC8065DY are listed on our Part Details page. You can also find images and similar parts to STPSC8065DY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC8065DY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC8065DY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC8065DY fall under?
The STPSC8065DY is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC8065DY when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC8065DY you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC8065DY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC8065DY have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for STPSC8065DY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC8065DY often in real-time on the comparison pages.
What if I can't find stock of STPSC8065DY?
You can fill out our help required form which you can use to request a quote for STPSC8065DY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.