Status: | Active |
---|---|
Series: | STPSC8065 |
RoHS: | Compliant |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.13
|
34
in stock
|
Buy Now | |
Future Electronics
from US$1.12
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
18,450
in stock
|
Buy Now | |
EBV Elektronik
-
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$1.45
|
-
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
element14
from US$1.25
|
-
|
Buy Now | |
Farnell
from US$1.20
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Dedicated to PFC applications |
High forward surge capability |
Operating Tj from -40 °C to 175 °C |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS12188 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC8065 Series 650 V 8 A Through Hole Power Schottky Diode - TO-220-2 | Future Electronics |
Schottky SiC Diode 650V 8A TO-220AC | RS |
Diode Schottky 650V 8A 2-Pin TO-220AC Tube | Avnet Silica |
Sic Schottky Diode, 650V, 8A, To-220Ac | Newark Electronics |
SIC SCHOTTKY DIODE, 650V, 8A, TO220AC-2 | element14 |
Where can I find additional details, specifications and documents for a STPSC8065D?
Additional datasheets, footprints and schematics for STPSC8065D are listed on our Part Details page. You can also find images and similar parts to STPSC8065D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC8065D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC8065D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC8065D fall under?
The STPSC8065D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC8065D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC8065D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC8065D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC8065D have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for STPSC8065D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC8065D often in real-time on the comparison pages.
What if I can't find stock of STPSC8065D?
You can fill out our help required form which you can use to request a quote for STPSC8065D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.