Status: | Active |
---|---|
Series: | STPSC6H065DLF |
RoHS: | Compliant |
Prices starting from US$1.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.00
|
No stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.58
|
-
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.20
|
-
|
Buy Now | |
element14
from US$1.41
|
-
|
Buy Now | |
Farnell
from US$1.22
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Less than 1 mm height package |
High creepage package |
No or negligible reverse recovery |
Temperature independent switching behavior |
High forward surge capability |
Low drop forward voltage |
Power efficient product |
ECOPACK2 compliant component |
Product Specifications |
---|
DS12820 650 V power Schottky silicon carbide diode |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
SiC Schottky Power Diode 650V 6A 5-Pin PowerFlat T/R | Avnet Silica |
STPSC6H065DLF, 650V SiC Schottky Diode | RS |
Sic Schottky Diode, 650V, 6A, Powerflat | Newark Electronics |
STPSC6H065 Series 650 V 6 A Surface Mount Schottky Diode - PowerFLA 8x8 HV | Future Electronics |
SIC SCHOTTKY DIODE, 650V, 6A, POWERFLAT | element14 |
Where can I find additional details, specifications and documents for a STPSC6H065DLF?
Additional datasheets, footprints and schematics for STPSC6H065DLF are listed on our Part Details page. You can also find images and similar parts to STPSC6H065DLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC6H065DLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC6H065DLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC6H065DLF fall under?
The STPSC6H065DLF is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC6H065DLF when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC6H065DLF you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC6H065DLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC6H065DLF have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for STPSC6H065DLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC6H065DLF often in real-time on the comparison pages.
What if I can't find stock of STPSC6H065DLF?
You can fill out our help required form which you can use to request a quote for STPSC6H065DLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.