Status: | Active |
---|---|
Series: | STPSC6H065 |
RoHS: | Compliant |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.00
|
No stock
|
Buy Now | |
Future Electronics
from US$1.03
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
-
|
Buy Now | |
element14
from US$1.06
|
-
|
Buy Now | |
Schukat Electronic
from US$1.87
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
High forward surge capability |
Insulated package TO-220AC Ins: Insulated voltage: 2500 VRMS Typical package capacitance: 7 pF |
Insulated voltage: 2500 VRMS |
Typical package capacitance: 7 pF |
Power efficient product |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9064 650 V, 6 A high surge silicon carbide power Schottky diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC6H065 Series 650 V 6 A Power Schottky Silicon Carbide Diode - TO-247-3 | Future Electronics |
Diode Schottky 650V 6A 2-Pin(2+Tab) TO-220AC Tube | Avnet America |
Silicon Carbide Schottky Diode, Sic, 650V Series, Single, 650 V, 6 A, 18 Nc, To-220Ac Rohs Compliant: Yes |Stmicroelectronics STPSC6H065D | Newark Electronics |
DIODE, SIC, 6A, 650V, TO-220AC | element14 |
SiC-Schottky 650V 6A TO220AC | Schukat Electronic |
Where can I find additional details, specifications and documents for a STPSC6H065D?
Additional datasheets, footprints and schematics for STPSC6H065D are listed on our Part Details page. You can also find images and similar parts to STPSC6H065D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC6H065D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC6H065D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC6H065D fall under?
The STPSC6H065D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC6H065D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC6H065D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC6H065D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC6H065D have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Schukat Electronic have stock available or on a lead time for STPSC6H065D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC6H065D often in real-time on the comparison pages.
What if I can't find stock of STPSC6H065D?
You can fill out our help required form which you can use to request a quote for STPSC6H065D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.