STPSC6H065BY-TR STMicroelectronics Parts by STMicroelectronics

SILICON CARBIDE SCHOTTKY DIODE TO-252

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.25

Distributor Stock
Logo for Farnell
Farnell
from US$1.26
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.65
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.25
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.36
-
Buy Now
Logo for element14
element14
from US$1.39
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range -
Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 650V
Continuous Forward Current If 6A
Total Capacitive Charge Qc 18nC
Diode Case Style TO-252
No. of Pins 3 Pin
Junction Temperature Tj Max 175°C
Automotive Qualification Standard AEC-Q101
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Silicon Carbide Schottky Diode, To-252 | Newark Electronics
650 V 6 A Automotive Power Schottky Diode SMD DPAK | Future Electronics
Diode SiC Schottky 650V 6A 3-Pin DPAK T/R | Avnet America
SILICON CARBIDE SCHOTTKY DIODE, TO-252 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPSC6H065BY-TR?

Additional datasheets, footprints and schematics for STPSC6H065BY-TR are listed on our Part Details page. You can also find images and similar parts to STPSC6H065BY-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPSC6H065BY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC6H065BY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPSC6H065BY-TR fall under?

The STPSC6H065BY-TR is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to STPSC6H065BY-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC6H065BY-TR you can contact the distributor directly for product support, shipping queries etc.

Is the STPSC6H065BY-TR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STPSC6H065BY-TR have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPSC6H065BY-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPSC6H065BY-TR often in real-time on the comparison pages.

What if I can't find stock of STPSC6H065BY-TR?

You can fill out our help required form which you can use to request a quote for STPSC6H065BY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay