Status: | Active |
---|---|
Series: | STPSC6H065 |
RoHS: | Compliant |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.27
|
557
in stock
|
Buy Now | |
Newark Electronics
from US$1.63
|
557
in stock
|
Buy Now | |
element14
from US$1.28
|
557
in stock
|
Buy Now | |
Future Electronics
from US$1.14
|
-
|
Buy Now | |
Avnet America
from US$1.25
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
High forward surge capability |
Insulated package TO-220AC Ins: Insulated voltage: 2500 VRMS Typical package capacitance: 7 pF |
Insulated voltage: 2500 VRMS |
Typical package capacitance: 7 pF |
Power efficient product |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS9064 650 V, 6 A high surge silicon carbide power Schottky diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Silicon Carbide Schottky Diode, Sic, 650V Series, Single, 650 V, 6 A, 18 Nc, To-252 Rohs Compliant: Yes |Stmicroelectronics STPSC6H065B-TR | Newark Electronics |
DIODE, SIC, 6A, 650V, DPAK | element14 |
STPSC6H065 Series 650 V 6 A Surface Mount SiC Schottky Diode - DPAK | Future Electronics |
Diode Schottky 650V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPSC6H065B-TR?
Additional datasheets, footprints and schematics for STPSC6H065B-TR are listed on our Part Details page. You can also find images and similar parts to STPSC6H065B-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC6H065B-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC6H065B-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC6H065B-TR fall under?
The STPSC6H065B-TR is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC6H065B-TR when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC6H065B-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC6H065B-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC6H065B-TR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for STPSC6H065B-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC6H065B-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC6H065B-TR?
You can fill out our help required form which you can use to request a quote for STPSC6H065B-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.