Status: | Unknown |
---|---|
Series: | 600V Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
No stock
|
Buy Now | |
Future Electronics
from US$1.26
|
1,000
in stock
|
Buy Now | |
Schukat Electronic
from US$1.62
|
90
in stock
|
Buy Now | |
element14
from US$1.15
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 6A |
Total Capacitive Charge Qc | 6nC |
Diode Case Style | TO-263 |
No. of Pins | 3 Pin, 3Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 6A |
Forward Surge Current Ifsm Max | 110A |
Forward Voltage VF Max | 1.7V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -40°C |
Semiconductor Technology | SiC |
STPSC606G Series 600 V 6 A Power Schottky Silicon Carbide Diode - D2PAK | Future Electronics |
SMD SiC-Schottky 600V 6A D²Pak | Schukat Electronic |
DIODE, SIC, 6A, 600V, D2PAK | element14 |
Rectifier, Sic Schottky, 600V, 6A, To-263-3 | Newark Electronics |
Diode Schottky 600V 6A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a STPSC606G-TR?
Additional datasheets, footprints and schematics for STPSC606G-TR are listed on our Part Details page. You can also find images and similar parts to STPSC606G-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC606G-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC606G-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC606G-TR fall under?
The STPSC606G-TR is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPSC606G-TR when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC606G-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC606G-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC606G-TR have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, element14, Farnell and Newark Electronics have stock available or on a lead time for STPSC606G-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC606G-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC606G-TR?
You can fill out our help required form which you can use to request a quote for STPSC606G-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.