Status: | Unknown |
---|---|
Series: | 600V Series |
RoHS: | Unknown |
Prices starting from US$1.33
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.92
|
8
in stock
|
Buy Now | |
Avnet Silica
-
|
2,950
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$1.33
|
-
|
Buy Now | |
Avnet America
from US$1.40
|
-
|
Buy Now | |
Schukat Electronic
from US$1.62
|
-
|
Buy Now |
Product Range | 600V Series |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 600V |
Continuous Forward Current If | 6A |
Total Capacitive Charge Qc | 6nC |
Diode Case Style | TO-220AC |
No. of Pins | 2 Pin, 2Pins |
Junction Temperature Tj Max | 175°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | SiC Schottky |
Forward Current If(AV) | 6A |
Forward Surge Current Ifsm Max | 110A |
Forward Voltage VF Max | 1.7V |
Operating Temperature Max | 175°C |
Operating Temperature Min | -40°C |
Semiconductor Technology | SiC |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 600V 6A 2-Pin(2+Tab) TO-220AC Tube | Avnet Silica |
STPSC606 Series 600 V Through Hole Schottky Barrier Diodes - TO-220-2 | Future Electronics |
SiC-Schottky 600V 6A TO220AC | Schukat Electronic |
Rectifier, Sic Schottky, 600V, 6A, To-220Ac-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a STPSC606D?
Additional datasheets, footprints and schematics for STPSC606D are listed on our Part Details page. You can also find images and similar parts to STPSC606D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC606D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC606D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC606D fall under?
The STPSC606D is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC606D when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC606D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC606D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPSC606D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Avnet Silica, EBV Elektronik, Future Electronics and Avnet America have stock available or on a lead time for STPSC606D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC606D often in real-time on the comparison pages.
What if I can't find stock of STPSC606D?
You can fill out our help required form which you can use to request a quote for STPSC606D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.