Status: | Active |
---|---|
Series: | STPSC2H12 |
RoHS: | Compliant |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.21
|
1,310
in stock
|
Buy Now | |
Future Electronics
from US$1.07
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.49
|
1,310
in stock
|
Buy Now | |
element14
from US$1.22
|
1,310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.58
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
5,850
in stock
|
Buy Now | |
Avnet America
from US$1.13
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
Operating Tj from -40 °C to 175 °C |
Low VF |
ECOPACK®2 compliant |
Product Specifications |
---|
DS12009 1200 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC2H12 Series 1200 V 2 A Flange Mount SiC Power Schottky Diode - TO-220AC | Future Electronics |
Sic Schottky Diode, 1.2Kv, 2A, To-220Ac | Newark Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 2A, TO-220AC | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STPSC2H12D?
Additional datasheets, footprints and schematics for STPSC2H12D are listed on our Part Details page. You can also find images and similar parts to STPSC2H12D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC2H12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC2H12D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC2H12D fall under?
The STPSC2H12D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC2H12D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC2H12D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC2H12D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC2H12D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPSC2H12D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC2H12D often in real-time on the comparison pages.
What if I can't find stock of STPSC2H12D?
You can fill out our help required form which you can use to request a quote for STPSC2H12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.