Status: | Active |
---|---|
Series: | STPSC20065-Y |
RoHS: | Compliant |
AEC-Q101 qualified |
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
Dedicated to PFC applications |
High forward surge capability |
ECOPACK®2 compliant component |
PPAP capable |
Operating Tj from -40 °C to 175 °C |
Product Specifications |
---|
DS11616 Automotive 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
STPSC20065 Series 650 V 20 A Through Hole Schottky Diode - DO-247 | Future Electronics |
Diode Schottky 650V 20A 2-Pin DO-247 Tube | Avnet America |
SiC Schottky Diode 650V 20A AuMo DO247 | RS |
Rectifier |Stmicroelectronics STPSC20065WY | Newark Electronics |
Where can I find additional details, specifications and documents for a STPSC20065WY?
Additional datasheets, footprints and schematics for STPSC20065WY are listed on our Part Details page. You can also find images and similar parts to STPSC20065WY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20065WY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20065WY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20065WY fall under?
The STPSC20065WY is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Silicon Carbide diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20065WY when available in the Automotive-grade Silicon Carbide diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20065WY you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20065WY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20065WY have stock available?
Authorised distributors including Future Electronics, Avnet America, RS, Farnell and Newark Electronics have stock available or on a lead time for STPSC20065WY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20065WY often in real-time on the comparison pages.
What if I can't find stock of STPSC20065WY?
You can fill out our help required form which you can use to request a quote for STPSC20065WY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.