Status: | Active |
---|---|
Series: | STPSC20065 |
RoHS: | Compliant |
Prices starting from US$3.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.57
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.83
|
45
in stock
|
Buy Now | |
Avnet Silica
-
|
1,900
in stock
|
Buy Now | |
Newark Electronics
from US$4.83
|
-
|
Buy Now | |
Future Electronics
from US$3.41
|
-
|
Buy Now | |
Avnet America
from US$3.05
|
-
|
Buy Now | |
element14
from US$3.40
|
-
|
Buy Now | |
Farnell
from US$3.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
Dedicated to PFC applications |
Insulated package TO-220AC ins: Insulated voltage: 2500 V rms Typical package capacitance: 7 pF |
Insulated voltage: 2500 V rms |
Typical package capacitance: 7 pF |
High forward surge capability |
ECOPACK®2 compliant component |
Maximum operating: Tj 175 °C |
Product Specifications |
---|
DS11611 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
SiC Schottky Diode 650V 20A Isol TO220AC | RS |
Rectifier |Stmicroelectronics STPSC20065DI | Newark Electronics |
SiC Schottky POWER SCHOTTKY SiC | Future Electronics |
SILICON CARBIDE SCHOTTKY DIODE, 650V | element14 |
Where can I find additional details, specifications and documents for a STPSC20065DI?
Additional datasheets, footprints and schematics for STPSC20065DI are listed on our Part Details page. You can also find images and similar parts to STPSC20065DI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC20065DI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC20065DI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC20065DI fall under?
The STPSC20065DI is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC20065DI when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC20065DI you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC20065DI RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC20065DI have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet Silica, Newark Electronics and Future Electronics have stock available or on a lead time for STPSC20065DI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC20065DI often in real-time on the comparison pages.
What if I can't find stock of STPSC20065DI?
You can fill out our help required form which you can use to request a quote for STPSC20065DI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.