Status: | Active |
---|---|
Series: | STPSC15H12 |
RoHS: | Compliant |
Prices starting from US$3.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.90
|
531
in stock
|
Buy Now | |
element14
from US$5.56
|
531
in stock
|
Buy Now | |
Newark Electronics
from US$3.95
|
274
in stock
|
Buy Now | |
Future Electronics
from US$4.27
|
30
in stock
|
Buy Now | |
Avnet Silica
-
|
690
in stock
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
Operating from -40 °C to 175 °C |
Low VF |
ECOPACK2 compliant component |
Product Specifications |
---|
DS11586 1200 V, 15 A power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
SIC SCHOTTKY DIODE, 1.2KV, 15A, DO-247 | element14 |
Sic Schottky Diode, 1.2Kv, 15A, Do-247 | Newark Electronics |
STPSC15H12 Series 1200 V 15 A Power Schottky Silicon Carbide Diode - DO-247 LL | Future Electronics |
Diode SiC Schottky 1200V 15A 2-Pin DO-247 Tube | Avnet Silica |
Where can I find additional details, specifications and documents for a STPSC15H12WL?
Additional datasheets, footprints and schematics for STPSC15H12WL are listed on our Part Details page. You can also find images and similar parts to STPSC15H12WL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC15H12WL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC15H12WL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC15H12WL fall under?
The STPSC15H12WL is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC15H12WL when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC15H12WL you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC15H12WL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC15H12WL have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet Silica have stock available or on a lead time for STPSC15H12WL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC15H12WL often in real-time on the comparison pages.
What if I can't find stock of STPSC15H12WL?
You can fill out our help required form which you can use to request a quote for STPSC15H12WL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.