Status: | Active |
---|---|
Series: | STPSC10H12 |
RoHS: | Compliant |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
Operating from -40 °C to 175 °C |
Low VF |
ECOPACK®2 compliant |
STPSC10H12 Series 1200 V 10 A Power Schottky Silicon Carbide Diode - TO-220AC | Future Electronics |
Sic Schottky Diode, 1.2Kv, 10A, To-220Ac | Newark Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-220AC | element14 |
SiC Schottky Rectifier 10A 1200V TO220AC | RS |
Diode Schottky 1200V 10A 2-Pin TO-220AC Tube | Avnet America |
Where can I find additional details, specifications and documents for a STPSC10H12D?
Additional datasheets, footprints and schematics for STPSC10H12D are listed on our Part Details page. You can also find images and similar parts to STPSC10H12D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC10H12D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10H12D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC10H12D fall under?
The STPSC10H12D is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC10H12D when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10H12D you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC10H12D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC10H12D have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for STPSC10H12D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC10H12D often in real-time on the comparison pages.
What if I can't find stock of STPSC10H12D?
You can fill out our help required form which you can use to request a quote for STPSC10H12D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.