Status: | Active |
---|---|
Series: | STPSC10H12C |
RoHS: | Compliant |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.93
|
No stock
|
Buy Now | |
Future Electronics
from US$4.39
|
1,200
in stock
|
Buy Now | |
Chip One Stop
from US$2.30
|
5
in stock
|
Buy Now | |
Avnet Silica
-
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$5.28
|
-
|
Buy Now | |
Avnet America
from US$3.94
|
-
|
Buy Now | |
element14
from US$4.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No or negligible reverse recovery |
Switching behavior independent of temperature |
Robust high voltage periphery |
Operating Tj from -40 °C to 175 °C |
ECOPACK®2 compliant |
Product Specifications |
---|
DS12034 1200 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Presentations |
---|
650V & 1200V Silicon Carbide (SiC) Diodes portfolio |
Selection Guides |
---|
Diodes & Rectifiers Selection Guide 2020 |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
1200V Power Schottky Silicon Carbide diode | Future Electronics |
Power Schottky Silicon Carbide Diode 1200V 2 x 5A 3-Pin TO-247LL Tube | Avnet Silica |
Sic Schottky Diode, 1.2Kv, 10A, To-247 | Newark Electronics |
SIC SCHOTTKY DIODE, 1.2KV, 10A, TO-247 | element14 |
Where can I find additional details, specifications and documents for a STPSC10H12CWL?
Additional datasheets, footprints and schematics for STPSC10H12CWL are listed on our Part Details page. You can also find images and similar parts to STPSC10H12CWL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC10H12CWL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10H12CWL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC10H12CWL fall under?
The STPSC10H12CWL is listed under Diodes and Rectifiers > Silicon Carbide Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC10H12CWL when available in the Silicon Carbide Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10H12CWL you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC10H12CWL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC10H12CWL have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Avnet Silica, Newark Electronics and Avnet America have stock available or on a lead time for STPSC10H12CWL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC10H12CWL often in real-time on the comparison pages.
What if I can't find stock of STPSC10H12CWL?
You can fill out our help required form which you can use to request a quote for STPSC10H12CWL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.