Status: | Active |
---|---|
Series: | STPSC10H065BY-TR |
RoHS: | Compliant |
AEC-Q101 qualified |
No reverse recovery charge in application current range |
Switching behavior independent of temperature |
Recommended to PFC applications |
PPAP capable |
ECOPACK®2 compliant component |
Product Specifications |
---|
DS12496 Automotive 650 V power Schottky silicon carbide diode |
Application Notes |
---|
AN4242 New generation of 650 V SiC diodes |
AN5088 Rectifiers thermal management, handling and mounting recommendations |
Brochures |
---|
Electric vehicle (EV) ecosystem |
Conference Papers |
---|
Wide bandgap materials: revolution in automotive power electronics |
Diode SiC Schottky 650V 10A 3-Pin DPAK T/R | Avnet Silica |
Automotive-Grade Silicon Carbide Diodes |Stmicroelectronics STPSC10H065BY-TR | Newark Electronics |
SILICON CARBIDE SCHOTTKY DIODE, TO-252 | element14 |
Where can I find additional details, specifications and documents for a STPSC10H065BY-TR?
Additional datasheets, footprints and schematics for STPSC10H065BY-TR are listed on our Part Details page. You can also find images and similar parts to STPSC10H065BY-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPSC10H065BY-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPSC10H065BY-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPSC10H065BY-TR fall under?
The STPSC10H065BY-TR is listed under Diodes and Rectifiers > Automotive-grade diodes > Automotive-grade Silicon Carbide diodes.
Can I view similar or alternative parts?
You can view similar parts to STPSC10H065BY-TR when available in the Automotive-grade Silicon Carbide diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPSC10H065BY-TR you can contact the distributor directly for product support, shipping queries etc.
Is the STPSC10H065BY-TR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for STPSC10H065BY-TR have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPSC10H065BY-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPSC10H065BY-TR often in real-time on the comparison pages.
What if I can't find stock of STPSC10H065BY-TR?
You can fill out our help required form which you can use to request a quote for STPSC10H065BY-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.