Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.18
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$12.91
|
259
in stock
|
Buy Now | |
element14
from US$17.84
|
229
in stock
|
Buy Now | |
Farnell
from US$13.13
|
229
in stock
|
Buy Now | |
Avnet America
from US$11.24
|
100
in stock
|
Buy Now | |
Future Electronics
from US$11.69
|
70
in stock
|
Buy Now | |
Avnet Silica
-
|
1,050
in stock
|
Buy Now | |
Distrelec
from US$22.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Independent |
Diode Case Style | ISOTOP |
No. of Pins | 4Pins |
Forward Voltage VF Max | 650mV |
Forward Surge Current Ifsm Max | 700A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rectifier, 40A, 100V, Isotop-4 | Newark Electronics |
SCHOTTKY RECTIFIER, 40A, 100V, ISOTOP-4 | element14 |
Diode Schottky 2x40A 100V ISOTOP | RS |
Diode Schottky 100V 40A 4-Pin ISOTOP Tube | Avnet America |
STPS80 Series Dual 40 A 0.65 V Schottky Rectifier - ISOTOP | Future Electronics |
ST Schottky Diode, 80A, 100V, ISOTOP | Distrelec |
Where can I find additional details, specifications and documents for a STPS80H100TV?
Additional datasheets, footprints and schematics for STPS80H100TV are listed on our Part Details page. You can also find images and similar parts to STPS80H100TV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS80H100TV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS80H100TV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS80H100TV fall under?
The STPS80H100TV is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS80H100TV when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS80H100TV you can contact the distributor directly for product support, shipping queries etc.
Is the STPS80H100TV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS80H100TV have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for STPS80H100TV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS80H100TV often in real-time on the comparison pages.
What if I can't find stock of STPS80H100TV?
You can fill out our help required form which you can use to request a quote for STPS80H100TV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.