Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.57
|
593
in stock
|
Buy Now | |
element14
from US$2.53
|
593
in stock
|
Buy Now | |
Avnet America
from US$2.29
|
96
in stock
|
Buy Now | |
Future Electronics
from US$2.39
|
10
in stock
|
Buy Now | |
EBV Elektronik
-
|
360
in stock
|
Buy Now | |
Avnet Silica
-
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$3.54
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 80A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 960mV |
Forward Surge Current Ifsm Max | 500A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECT, DUAL, 150V, TO-247 | element14 |
Diode Schottky 150V 40A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
STPS80150C Series 150 V 40 A Surface Mount Power Schottky Rectifier - TO-247-3 | Future Electronics |
Schottky Rect, Dual, 150V, To-247 | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS80150CW?
Additional datasheets, footprints and schematics for STPS80150CW are listed on our Part Details page. You can also find images and similar parts to STPS80150CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS80150CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS80150CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS80150CW fall under?
The STPS80150CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS80150CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS80150CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS80150CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS80150CW have stock available?
Authorised distributors including element14, Farnell, Avnet America, Future Electronics and EBV Elektronik have stock available or on a lead time for STPS80150CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS80150CW often in real-time on the comparison pages.
What if I can't find stock of STPS80150CW?
You can fill out our help required form which you can use to request a quote for STPS80150CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.