Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 200A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
Diode Schottky 100V 6A 3-Pin TO-277A T/R | Avnet Silica |
Schottky Rect, Single, 6A, 100V, To-277A | Newark Electronics |
STPS6M100SF 100 V 6 A Surface Mount Power Schottky Rectifier - TO-277A (SMPC) | Future Electronics |
SCHOTTKY RECT, SINGLE, 6A, 100V, TO-277A | element14 |
Where can I find additional details, specifications and documents for a STPS6M100SF?
Additional datasheets, footprints and schematics for STPS6M100SF are listed on our Part Details page. You can also find images and similar parts to STPS6M100SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS6M100SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS6M100SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS6M100SF fall under?
The STPS6M100SF is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS6M100SF when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS6M100SF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS6M100SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS6M100SF have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for STPS6M100SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS6M100SF often in real-time on the comparison pages.
What if I can't find stock of STPS6M100SF?
You can fill out our help required form which you can use to request a quote for STPS6M100SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.