Status: | Unknown |
---|---|
Series: | STPS6 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 6A |
Diode Configuration | Single |
Diode Case Style | TO-252 |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 75A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
STPS640C Series 40 V (2x) 3 A Surface Mount Dual Schottky Rectifier - TO-252 | Future Electronics |
Where can I find additional details, specifications and documents for a STPS640CB?
Additional datasheets, footprints and schematics for STPS640CB are listed on our Part Details page. You can also find images and similar parts to STPS640CB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS640CB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS640CB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS640CB fall under?
The STPS640CB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS640CB when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS640CB you can contact the distributor directly for product support, shipping queries etc.
Is the STPS640CB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS640CB have stock available?
Authorised distributors including Future Electronics, element14 and Farnell have stock available or on a lead time for STPS640CB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS640CB often in real-time on the comparison pages.
What if I can't find stock of STPS640CB?
You can fill out our help required form which you can use to request a quote for STPS640CB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.