Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.72
|
1,071
in stock
|
Buy Now | |
Newark Electronics
from US$1.23
|
1,071
in stock
|
Buy Now | |
element14
from US$1.73
|
1,071
in stock
|
Buy Now | |
Avnet Silica
-
|
2,150
in stock
|
Buy Now | |
Future Electronics
from US$0.91
|
-
|
Buy Now | |
Avnet America
from US$0.95
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | - |
Forward Surge Current Ifsm Max | 500A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
Schottky Rect, Dual, 45V, To-220Ab | Newark Electronics |
SCHOTTKY RECT, DUAL, 45V, TO-220AB | element14 |
Diode Schottky 45V 60A 3-Pin(3+Tab) TO-220AB | Avnet Silica |
TO 220 AB NON ISOL | Future Electronics |
Where can I find additional details, specifications and documents for a STPS61L45CT?
Additional datasheets, footprints and schematics for STPS61L45CT are listed on our Part Details page. You can also find images and similar parts to STPS61L45CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS61L45CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS61L45CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS61L45CT fall under?
The STPS61L45CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS61L45CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS61L45CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS61L45CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS61L45CT have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Silica and Future Electronics have stock available or on a lead time for STPS61L45CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS61L45CT often in real-time on the comparison pages.
What if I can't find stock of STPS61L45CT?
You can fill out our help required form which you can use to request a quote for STPS61L45CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.