Status: | Unknown |
---|---|
Series: | STPS6 Series |
RoHS: | Unknown |
Prices starting from US$1.27
Diode Configuration | Dual Common Cathode |
---|---|
Repetitive Reverse Voltage Vrrm Max | 100V |
Forward Current If(AV) | 60A |
Forward Voltage VF Max | 930mV |
Forward Surge Current Ifsm Max | 450A |
Operating Temperature Max | 175°C |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Product Range | STPS6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Diode Type | Schottky |
STPS61H100C Series 100 V 30 A Power Schottky Rectifier - TO-247-3 | Future Electronics |
Diode Configuration:Dual Common Cathode | Newark Electronics |
Diode Schottky 100V 60A 3-Pin(3+Tab) TO-247 Tube | Avnet America |
SCHOTTKY RECT, DUAL, 100V, TO-247 | Farnell |
Where can I find additional details, specifications and documents for a STPS61H100CW?
Additional datasheets, footprints and schematics for STPS61H100CW are listed on our Part Details page. You can also find images and similar parts to STPS61H100CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS61H100CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS61H100CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS61H100CW fall under?
The STPS61H100CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS61H100CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS61H100CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS61H100CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS61H100CW have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for STPS61H100CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS61H100CW often in real-time on the comparison pages.
What if I can't find stock of STPS61H100CW?
You can fill out our help required form which you can use to request a quote for STPS61H100CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.