Status: | Unknown |
---|---|
Series: | STPS6 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-247 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 940mV |
Forward Surge Current Ifsm Max | 270A |
Operating Temperature Max | 175°C |
Product Range | STPS6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current If @ Vf | 30A |
Current Ifsm | 270A |
Diode Type | Schottky |
Forward Current If Max | 30A |
Forward Voltage | 940mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
STPS61170C Series 170 V 30 A Through Hole Power Schottky Rectifier - TO-247-3 | Future Electronics |
Diode Schottky 170V 60A 3-Pin(3+Tab) TO-247 Tube | Avnet Silica |
Repetitive Peak Reverse Voltage:170V | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS61170CW?
Additional datasheets, footprints and schematics for STPS61170CW are listed on our Part Details page. You can also find images and similar parts to STPS61170CW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS61170CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS61170CW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS61170CW fall under?
The STPS61170CW is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS61170CW when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS61170CW you can contact the distributor directly for product support, shipping queries etc.
Is the STPS61170CW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS61170CW have stock available?
Authorised distributors including Future Electronics, Avnet Silica, EBV Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for STPS61170CW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS61170CW often in real-time on the comparison pages.
What if I can't find stock of STPS61170CW?
You can fill out our help required form which you can use to request a quote for STPS61170CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.