Status: | Unknown |
---|---|
Series: | STPS6 Series |
RoHS: | Unknown |
Prices starting from US$1.28
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.81
|
6,078
in stock
|
Buy Now | |
element14
from US$1.90
|
6,078
in stock
|
Buy Now | |
Avnet Silica
-
|
2,750
in stock
|
Buy Now | |
EBV Elektronik
-
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$1.80
|
-
|
Buy Now | |
Future Electronics
from US$1.28
|
-
|
Buy Now | |
Avnet America
from US$1.33
|
-
|
Buy Now | |
Distrelec
from US$2.13
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 170V |
---|---|
Forward Current If(AV) | 30A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 940mV |
Forward Surge Current Ifsm Max | 270A |
Operating Temperature Max | 175°C |
Product Range | STPS6 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | SOT-78B |
Current If @ Vf | 30A |
Current Ifsm | 270A |
Diode Type | Schottky |
Forward Current If Max | 30A |
Forward Voltage | 940mV |
Junction Temperature Tj Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Semiconductor Technology | Si |
Termination Type | Through Hole |
DIODE, SCHOTTKY, 2X30A, 170V | element14 |
Diode Schottky 170V 60A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Rectifier Diode, Dual Common Cathode, 170 V, 30 A, To-220Ab, 3, 940 Mv Rohs Compliant: Yes |Stmicroelectronics STPS60170CT | Newark Electronics |
STPS60170C Series Dual 170 V 270 A Through Hole Schottky Rectifier - TO-220-3 | Future Electronics |
ST Schottky Diode, 60A, 170V, TO-220AB | Distrelec |
Where can I find additional details, specifications and documents for a STPS60170CT?
Additional datasheets, footprints and schematics for STPS60170CT are listed on our Part Details page. You can also find images and similar parts to STPS60170CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS60170CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS60170CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS60170CT fall under?
The STPS60170CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS60170CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS60170CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS60170CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS60170CT have stock available?
Authorised distributors including element14, Farnell, Avnet Silica, EBV Elektronik and Newark Electronics have stock available or on a lead time for STPS60170CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS60170CT often in real-time on the comparison pages.
What if I can't find stock of STPS60170CT?
You can fill out our help required form which you can use to request a quote for STPS60170CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.