Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.63
|
2,932
in stock
|
Buy Now | |
Future Electronics
from US$1.03
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.36
|
2,932
in stock
|
Buy Now | |
element14
from US$1.66
|
2,932
in stock
|
Buy Now | |
Avnet America
from US$1.06
|
203
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.73
|
50
in stock
|
Buy Now | |
Avnet Silica
-
|
4,600
in stock
|
Buy Now | |
EBV Elektronik
-
|
950
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 60A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 1.05V |
Forward Surge Current Ifsm Max | 270A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
STPS60150C Series Dual 150 V 270 A Through Hole Schottky Rectifier - TO-220-3 | Future Electronics |
Schottky Rect, Dual, 150V, To-220Ab | Newark Electronics |
SCHOTTKY RECT, DUAL, 150V, TO-220AB | element14 |
Diode Schottky 150V 30A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STPS60150CT?
Additional datasheets, footprints and schematics for STPS60150CT are listed on our Part Details page. You can also find images and similar parts to STPS60150CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS60150CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS60150CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS60150CT fall under?
The STPS60150CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS60150CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS60150CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS60150CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS60150CT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STPS60150CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS60150CT often in real-time on the comparison pages.
What if I can't find stock of STPS60150CT?
You can fill out our help required form which you can use to request a quote for STPS60150CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.