Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | TO-277A |
No. of Pins | 3Pins |
Forward Voltage VF Max | 510mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
MSL | MSL 1 - Unlimited |
SCHOTTKY RECT, SINGLE, 5A, 60V, TO-277A | element14 |
STPS5L60SF 60 V 5 A Surface Mount Power Schottky Rectifier - TO-277A (SMPC) | Future Electronics |
Diode Schottky 60V 5A 3-Pin TO-277A T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS5L60SF?
Additional datasheets, footprints and schematics for STPS5L60SF are listed on our Part Details page. You can also find images and similar parts to STPS5L60SF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS5L60SF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS5L60SF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS5L60SF fall under?
The STPS5L60SF is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to STPS5L60SF when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS5L60SF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS5L60SF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS5L60SF have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet Silica and Avnet America have stock available or on a lead time for STPS5L60SF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS5L60SF often in real-time on the comparison pages.
What if I can't find stock of STPS5L60SF?
You can fill out our help required form which you can use to request a quote for STPS5L60SF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.