Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
25
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
3,600
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
332
in stock
|
Buy Now | |
Newark Electronics
from US$0.55
|
61
in stock
|
Buy Now | |
element14
from US$0.34
|
61
in stock
|
Buy Now | |
Farnell
from US$0.33
|
61
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 5A |
Diode Configuration | Single |
Diode Case Style | DO-201AD |
No. of Pins | 2Pins |
Forward Voltage VF Max | 520mV |
Forward Surge Current Ifsm Max | 150A |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
STPS5L60 Series 60 V 5 A Axial Power Schottky Rectifier - DO-201AD | Future Electronics |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier, Single, 5A, Do-201Ad | Newark Electronics |
SCHOTTKY RECTIFIER, SINGLE, 5A, DO-201AD | element14 |
STMicroelectronics, STPS5L60 | RS |
Diode Schottky 60V 5A 2-Pin DO-201AD Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS5L60?
Additional datasheets, footprints and schematics for STPS5L60 are listed on our Part Details page. You can also find images and similar parts to STPS5L60 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS5L60 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS5L60 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS5L60 fall under?
The STPS5L60 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS5L60 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS5L60 you can contact the distributor directly for product support, shipping queries etc.
Is the STPS5L60 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS5L60 have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS5L60.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS5L60 often in real-time on the comparison pages.
What if I can't find stock of STPS5L60?
You can fill out our help required form which you can use to request a quote for STPS5L60 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.