Status: | Unknown |
---|---|
Series: | ECOPACK Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.24
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
4,340
in stock
|
Buy Now | |
element14
from US$0.25
|
4,321
in stock
|
Buy Now | |
Farnell
from US$0.24
|
4,321
in stock
|
Buy Now | |
Distrelec
from US$0.37
|
2,410
in stock
|
Buy Now | |
Avnet Silica
-
|
1,225,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 4A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 870mV |
Forward Surge Current Ifsm Max | 130A |
Operating Temperature Max | 175°C |
Product Range | ECOPACK Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
STMicroelectronics, STPS4S200S | RS |
STPS4S200 Series 200 V 4 A SMT Power Schottky Rectifier - DO-214AB, SMC | Future Electronics |
Diode Schottky 200V 4A 2-Pin DO-214AB T/R | Avnet America |
Schottky Rectifier, 200V, 4A, Do-214Ab | Newark Electronics |
SCHOTTKY RECT, SINGLE, 200V, DO-214AB | element14 |
ST Schottky Diode, 4A, 200V, SMC | Distrelec |
Where can I find additional details, specifications and documents for a STPS4S200S?
Additional datasheets, footprints and schematics for STPS4S200S are listed on our Part Details page. You can also find images and similar parts to STPS4S200S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS4S200S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS4S200S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS4S200S fall under?
The STPS4S200S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS4S200S when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS4S200S you can contact the distributor directly for product support, shipping queries etc.
Is the STPS4S200S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS4S200S have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Newark Electronics and element14 have stock available or on a lead time for STPS4S200S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS4S200S often in real-time on the comparison pages.
What if I can't find stock of STPS4S200S?
You can fill out our help required form which you can use to request a quote for STPS4S200S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.