Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 600mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 150°C |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 220A |
Diode Type | Schottky |
Forward Current If Max | 20A |
Forward Voltage | 600mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Low Drop Power 20 A 0.53 V Through-Hole Schottky Rectifier - TO-220AB | Future Electronics |
Diode Schottky 60V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
Diode, Schottky 40A 60V | element14 |
Rectifier |Stmicroelectronics STPS41L60CT | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS41L60CT?
Additional datasheets, footprints and schematics for STPS41L60CT are listed on our Part Details page. You can also find images and similar parts to STPS41L60CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS41L60CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS41L60CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS41L60CT fall under?
The STPS41L60CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS41L60CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS41L60CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS41L60CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS41L60CT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America, element14 and Newark Electronics have stock available or on a lead time for STPS41L60CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS41L60CT often in real-time on the comparison pages.
What if I can't find stock of STPS41L60CT?
You can fill out our help required form which you can use to request a quote for STPS41L60CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.