Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.81
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.51
|
No stock
|
Buy Now | |
element14
from US$0.89
|
152
in stock
|
Buy Now | |
Farnell
from US$0.88
|
152
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.12
|
31
in stock
|
Buy Now | |
Avnet Silica
-
|
1,550
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
-
|
Buy Now | |
Future Electronics
from US$0.81
|
-
|
Buy Now | |
Avnet America
from US$0.81
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 40A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-263 |
No. of Pins | 3Pins |
Forward Voltage VF Max | 900mV |
Forward Surge Current Ifsm Max | 220A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
SCHOTTKY RECT, DUAL, 100V, TO-263 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 100V 40A 3-Pin(2+Tab) D2PAK Tube | Avnet Silica |
Dual Schottky barrier diode,STPS41H100CG | RS |
Schottky Rect, Dual, 100V, To-263 | Newark Electronics |
STPS41H100 C Series 100 V 20 A SMT Low Drop Power Schottky Rectifier - D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a STPS41H100CG?
Additional datasheets, footprints and schematics for STPS41H100CG are listed on our Part Details page. You can also find images and similar parts to STPS41H100CG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS41H100CG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS41H100CG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS41H100CG fall under?
The STPS41H100CG is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS41H100CG when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS41H100CG you can contact the distributor directly for product support, shipping queries etc.
Is the STPS41H100CG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS41H100CG have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Avnet Silica and RS have stock available or on a lead time for STPS41H100CG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS41H100CG often in real-time on the comparison pages.
What if I can't find stock of STPS41H100CG?
You can fill out our help required form which you can use to request a quote for STPS41H100CG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.