Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.82
|
645
in stock
|
Buy Now | |
Future Electronics
from US$0.95
|
2,000
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.92
|
-
|
Buy Now | |
element14
from US$1.03
|
-
|
Buy Now | |
Farnell
from US$1.44
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 45V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 530mV |
Forward Surge Current Ifsm Max | 230A |
Operating Temperature Max | 150°C |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 230A |
Diode Type | Schottky |
Forward Current If Max | 20A |
Forward Voltage | 530mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 30A |
Semiconductor Technology | Si |
TO 220 AB NON ISOL | Future Electronics |
STMicroelectronics, STPS40L45CT | RS |
Diode Schottky 45V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet Silica |
Diode, Schottky 40A 45V | element14 |
DIODE, SCHOTTKY, 2X20A, 45V | Farnell |
Where can I find additional details, specifications and documents for a STPS40L45CT?
Additional datasheets, footprints and schematics for STPS40L45CT are listed on our Part Details page. You can also find images and similar parts to STPS40L45CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS40L45CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS40L45CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS40L45CT fall under?
The STPS40L45CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS40L45CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS40L45CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS40L45CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS40L45CT have stock available?
Authorised distributors including Future Electronics, RS, Avnet Silica, EBV Elektronik and Avnet America have stock available or on a lead time for STPS40L45CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS40L45CT often in real-time on the comparison pages.
What if I can't find stock of STPS40L45CT?
You can fill out our help required form which you can use to request a quote for STPS40L45CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.