Status: | Unknown |
---|---|
Series: | STPS4 Series |
RoHS: | Unknown |
Prices starting from US$0.86
Repetitive Reverse Voltage Vrrm Max | 150V |
---|---|
Forward Current If(AV) | 20A |
Diode Configuration | Dual Common Cathode |
Diode Case Style | TO-220AB |
No. of Pins | 3Pins |
Forward Voltage VF Max | 920mV |
Forward Surge Current Ifsm Max | 250A |
Operating Temperature Max | 175°C |
Product Range | STPS4 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 250A |
Diode Type | Schottky |
Forward Current If Max | 20A |
Forward Voltage | 920mV |
Junction Temperature Tj Max | 175°C |
RMS Current If | 60A |
Semiconductor Technology | Si |
Diode Schottky 150V 40A 3-Pin(3+Tab) TO-220AB Tube | Avnet America |
TO 220 AB NON ISOL | Future Electronics |
Diode, Schottky 40A 150V | element14 |
DIODE, SCHOTTKY, 2X20A, 150V | Farnell |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Dual Schottky barrier diode,STPS40150CT | RS |
Diode, Schottky, 2X20A, 150V | Newark Electronics |
Where can I find additional details, specifications and documents for a STPS40150CT?
Additional datasheets, footprints and schematics for STPS40150CT are listed on our Part Details page. You can also find images and similar parts to STPS40150CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS40150CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS40150CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS40150CT fall under?
The STPS40150CT is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS40150CT when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS40150CT you can contact the distributor directly for product support, shipping queries etc.
Is the STPS40150CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS40150CT have stock available?
Authorised distributors including Avnet America, Future Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS40150CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS40150CT often in real-time on the comparison pages.
What if I can't find stock of STPS40150CT?
You can fill out our help required form which you can use to request a quote for STPS40150CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.