Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.13
|
390
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,220,000
in stock
|
Buy Now | |
Avnet America
from US$0.26
|
1,220,000
in stock
|
Buy Now | |
element14
from US$0.20
|
236,510
in stock
|
Buy Now | |
Farnell
from US$0.19
|
226,766
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
87,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
5,653
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
3,430
in stock
|
Buy Now | |
Micros
from US$0.15
|
890
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
520
in stock
|
Buy Now | |
Avnet Silica
-
|
317,500
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 620mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Current Ifsm | 100A |
Diode Type | Schottky |
Forward Current If Max | 3A |
Forward Voltage | 620mV |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS3L60U. | Newark Electronics |
Diode Schottky 60V 3A 2-Pin SMB T/R | Avnet America |
Diode, Schottky 3A 60V | element14 |
DIODE, SCHOTTKY, 3A, 60V | Farnell |
STPS3L60 Series 60 V 3 A Surface Mount Power Schottky Rectifier | Future Electronics |
ST Schottky Diode, 3A, 60V, DO-214AA | Distrelec |
3A | Micros |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky barrier diode,STPS3L60U SMB | RS |
Where can I find additional details, specifications and documents for a STPS3L60U?
Additional datasheets, footprints and schematics for STPS3L60U are listed on our Part Details page. You can also find images and similar parts to STPS3L60U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3L60U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3L60U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3L60U fall under?
The STPS3L60U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3L60U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3L60U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3L60U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3L60U have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for STPS3L60U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3L60U often in real-time on the comparison pages.
What if I can't find stock of STPS3L60U?
You can fill out our help required form which you can use to request a quote for STPS3L60U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.