STPS3L60Q Semiconductors - Discretes by STMicroelectronics

DIODE SCHOTTKY 3A 60V

Status: Unknown
Series: STPS3 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for RS
RS
from US$0.34
730
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.10
1,550
in stock
Buy Now
Logo for element14
element14
from US$0.19
1,550
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.18
1,550
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.23
999
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.16
675
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
4,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.12
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.20
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 3A
Diode Configuration Single
Diode Case Style DO-204AC
No. of Pins 2Pins
Forward Voltage VF Max 790mV
Forward Surge Current Ifsm Max 100A
Operating Temperature Max 150°C
Product Range STPS3 Series
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Alternate Case Style DO-204AC
Current Ifsm 100A
Diode Type Schottky
Forward Current If Max 3A
Forward Voltage 620mV
Junction Temperature Tj Max 150°C
RMS Current If 10A
Semiconductor Technology Si

Alternative Descriptions

Diode, Schottky, 3A, 60V | Newark Electronics
Diode, Schottky 3A 60V | element14
DIODE, SCHOTTKY, 3A, 60V | Farnell
ST Schottky Diode, 3A, 60V, DO-15 | Distrelec
Schottky barrier diode,STPS3L60Q DO-15 | RS
Diode: Schottky rectifying | Transfer Multisort Elektronik
Diode Schottky 60V 3A 2-Pin DO-15 Ammo | Avnet Silica
STPS3L60Q - 60 V, 3 A low drop Schottky rectifier | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a STPS3L60Q?

Additional datasheets, footprints and schematics for STPS3L60Q are listed on our Part Details page. You can also find images and similar parts to STPS3L60Q on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for STPS3L60Q on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3L60Q price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does STPS3L60Q fall under?

The STPS3L60Q is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to STPS3L60Q when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3L60Q you can contact the distributor directly for product support, shipping queries etc.

Is the STPS3L60Q RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for STPS3L60Q have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for STPS3L60Q.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for STPS3L60Q often in real-time on the comparison pages.

What if I can't find stock of STPS3L60Q?

You can fill out our help required form which you can use to request a quote for STPS3L60Q from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay