Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
4,175
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
34,055
in stock
|
Buy Now | |
element14
from US$0.22
|
34,055
in stock
|
Buy Now | |
Farnell
from US$0.22
|
34,055
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
5,000
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
4,974
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
2,939
in stock
|
Buy Now | |
Avnet Silica
-
|
5,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Semiconductor Technology | Si |
STPS3L Series 3 A 40 V Schottky Rectifier Surface Mount - DO-214AA | Future Electronics |
Rectifier Diode, Single, 40 V, 3 A, 500 Mv, 75 A, 150 C Rohs Compliant: Yes |Stmicroelectronics STPS3L40UF | Newark Electronics |
DIODE, SCHOTTKY, 3A, 40V, DO-214AA-2 | element14 |
Diode Schottky 40V 3A 2-Pin SMB FLAT T/R | Avnet America |
ST Rectifier Diode 40V 3A SMBF | Distrelec |
Diode Schottky 40V 3A SMB Flat | RS |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a STPS3L40UF?
Additional datasheets, footprints and schematics for STPS3L40UF are listed on our Part Details page. You can also find images and similar parts to STPS3L40UF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3L40UF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3L40UF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3L40UF fall under?
The STPS3L40UF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3L40UF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3L40UF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3L40UF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3L40UF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for STPS3L40UF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3L40UF often in real-time on the comparison pages.
What if I can't find stock of STPS3L40UF?
You can fill out our help required form which you can use to request a quote for STPS3L40UF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.