Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.21
|
925
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
40,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
40,000
in stock
|
Buy Now | |
element14
from US$0.25
|
7,155
in stock
|
Buy Now | |
Farnell
from US$0.24
|
7,155
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
6,937
in stock
|
Buy Now | |
Future Electronics
from US$0.19
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.13
|
1,887
in stock
|
Buy Now | |
Avnet Silica
-
|
537,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
2,500
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 100V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 840mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 175°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Diode Type | Schottky |
Operating Temperature Min | -65°C |
Semiconductor Technology | Si |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS3H100U. | Newark Electronics |
Diode Schottky 100V 3A 2-Pin SMB T/R | Avnet America |
DIODE, SCHOTTKY, 3A, 100V, DO-214AA-2 | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
STPS3H100 Series 100 V 3 A Surface Mount Schottky Rectifier - DO-214AA | Future Electronics |
Schottky Rectifier 100V 3A SMB | RS |
ST Schottky Diode, 3A, 100V, DO-214AA | Distrelec |
Where can I find additional details, specifications and documents for a STPS3H100U?
Additional datasheets, footprints and schematics for STPS3H100U are listed on our Part Details page. You can also find images and similar parts to STPS3H100U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS3H100U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS3H100U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS3H100U fall under?
The STPS3H100U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS3H100U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS3H100U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS3H100U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS3H100U have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS3H100U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS3H100U often in real-time on the comparison pages.
What if I can't find stock of STPS3H100U?
You can fill out our help required form which you can use to request a quote for STPS3H100U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.