Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
246,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
15,340
in stock
|
Buy Now | |
element14
from US$0.11
|
15,340
in stock
|
Buy Now | |
Farnell
from US$0.11
|
15,340
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
375
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | SOD-128FL |
No. of Pins | 2Pins |
Forward Voltage VF Max | 800mV |
Forward Surge Current Ifsm Max | 65A |
Operating Temperature Max | 175°C |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Semiconductor Technology | Si |
STPS360 Series 60 V 3 A Surface Mount Power Schottky Rectifier - SOD-128Flat | Future Electronics |
Schottky Rectifier, 3A, 60V, Sod-128Fl | Newark Electronics |
SCHOTTKY RECTIFIER, 3A, 60V, SOD-128FL | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Schottky Rectifier 3A 60V SOD128Flat | RS |
Diode Schottky 60V 3A 2-Pin SOD-128FL T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a STPS360AF?
Additional datasheets, footprints and schematics for STPS360AF are listed on our Part Details page. You can also find images and similar parts to STPS360AF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS360AF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS360AF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS360AF fall under?
The STPS360AF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS360AF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS360AF you can contact the distributor directly for product support, shipping queries etc.
Is the STPS360AF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS360AF have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS360AF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS360AF often in real-time on the comparison pages.
What if I can't find stock of STPS360AF?
You can fill out our help required form which you can use to request a quote for STPS360AF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.