Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
4,320
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
137,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
65,000
in stock
|
Buy Now | |
element14
from US$0.13
|
65,000
in stock
|
Buy Now | |
Farnell
from US$0.12
|
65,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
35,984
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
17,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
7,185
in stock
|
Buy Now | |
Micros
from US$0.10
|
3,450
in stock
|
Buy Now | |
Schukat Electronic
from US$0.07
|
600
in stock
|
Buy Now | |
Avnet Silica
-
|
62,500
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AA |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Alternate Case Style | DO-214AA |
Current If @ Vf | 3A |
Current Ifsm | 75A |
Device Marking | STPS340U |
Diode Type | Schottky |
Forward Current If Max | 3A |
Junction Temperature Tj Max | 150°C |
RMS Current If | 10A |
Semiconductor Technology | Si |
STPS340 Series 40 V 3 A Surface Mount Power Schottky Rectifier - DO-214AA | Future Electronics |
Rectifier Diode, Single, 40 V, 3 A, 630 Mv, 75 A, 150 C Rohs Compliant: Yes |Stmicroelectronics STPS340U | Newark Electronics |
DIODE, SCHOTTKY, 3A, 40V, SMB, REEL | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
Diode Schottky 40V 3A 2-Pin SMB T/R | Avnet America |
Schottky barrier diode,STPS340U 3A 40V | RS |
3A/75AP | Micros |
SMD Schottky 40V 3A SMB Flat | Schukat Electronic |
ST Schottky Diode, 3A, 40V, DO-214AA | Distrelec |
Where can I find additional details, specifications and documents for a STPS340U?
Additional datasheets, footprints and schematics for STPS340U are listed on our Part Details page. You can also find images and similar parts to STPS340U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS340U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS340U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS340U fall under?
The STPS340U is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS340U when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS340U you can contact the distributor directly for product support, shipping queries etc.
Is the STPS340U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS340U have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for STPS340U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS340U often in real-time on the comparison pages.
What if I can't find stock of STPS340U?
You can fill out our help required form which you can use to request a quote for STPS340U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.