Status: | Unknown |
---|---|
Series: | STPS3 Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
1,275
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
145,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
62,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
60,000
in stock
|
Buy Now | |
element14
from US$0.20
|
13,190
in stock
|
Buy Now | |
Farnell
from US$0.17
|
13,190
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
10,864
in stock
|
Buy Now | |
Micros
from US$0.13
|
2,074
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
1,980
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
27,500
in stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 570mV |
Forward Surge Current Ifsm Max | 75A |
Operating Temperature Max | 150°C |
Product Range | STPS3 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Ifsm | 75A |
Diode Type | Schottky |
Junction Temperature Tj Max | 150°C |
Semiconductor Technology | Si |
Termination Type | Surface Mount Device |
STPS340 Series 40 V 3 A Surface Mount Power Schottky Rectifier - DO-214AB | Future Electronics |
Diode Schottky 40V 3A 2-Pin SMC T/R | Avnet America |
Aid Rectifier Rohs Compliant: Yes |Stmicroelectronics STPS340S. | Newark Electronics |
DIODE, SCHOTTKY, 3A, 40V, SMD | element14 |
Diode: Schottky rectifying | Transfer Multisort Elektronik |
3A/75AP | Micros |
ST Schottky Diode, 3A, 40V, DO-214AB | Distrelec |
Schottky barrier diode,STPS340S 3A 40V | RS |
Where can I find additional details, specifications and documents for a STPS340S?
Additional datasheets, footprints and schematics for STPS340S are listed on our Part Details page. You can also find images and similar parts to STPS340S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for STPS340S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view STPS340S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does STPS340S fall under?
The STPS340S is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to STPS340S when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the STPS340S you can contact the distributor directly for product support, shipping queries etc.
Is the STPS340S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for STPS340S have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for STPS340S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for STPS340S often in real-time on the comparison pages.
What if I can't find stock of STPS340S?
You can fill out our help required form which you can use to request a quote for STPS340S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.